DOD - SMD 5962-08240
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K x 8 WITH ECC, 3.3 VOLT, RADIATION HARDENED, NONVOLATILE RANDOM ACCESS MEMORY (NVRAM), MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 4 June 2018 |
| Status: | active |
| Page Count: | 20 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.
intended Use:
MIL-PRF-38535 DEPARTMENT MIL-STD-883 MIL-STD-1835 DEPARTMENT MIL-HDBK-103 MIL-HDBK-780 ASTM F1192 JEDEC JESD78 JEDEC JESD22-A117 JEDEC JESD47
Document History