DOD - SMD 5962-08241

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 8, 3.3 VOLT, RADIATION HARDENED, Nonvolatile RANDOM ACCESS MEMORY (NVRAM), MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 21 October 2013
Status: inactive
Page Count: 21
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 6, 2018
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 8, 3.3 VOLT, RADIATION HARDENED, NONVOLATILE RANDOM ACCESS MEMORY (NVRAM), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-08241
October 21, 2013
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 8, 3.3 VOLT, RADIATION HARDENED, Nonvolatile RANDOM ACCESS MEMORY (NVRAM), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are...
September 17, 2010
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 8, 3.3 VOLT, RADIATION HARDENED, Nonvolatile RANDOM ACCESS MEMORY (NVRAM), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement