DLA - SMD-5962-93226

MICROCIRCUIT, DIGITAL, BIPOLAR, DUAL CHANNEL, BUS TRANSCEIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 May 1994
Status: inactive
Page Count: 18
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 UT63Ml47 +5.0 V, dual channel bus transceiver (low idle)1/ 02 UT63Ml49 +5.0 V, dual channel bus transceiver (high idle)1/

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 36 Dual in line Z See figure 1 24 Flat pack

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) . . . . . . . . . . . . . . . . . −0.3 V dc to +7.0 V dc Input voltage range (receiver) . . . . . . . . . . . . . . . 10 VPP Logic input voltage range . . . . . . . . . . . . . . . . . . −0.3 V dc to +5.5 V dc Output current (transmitter) . . . . . . . . . . . . . . . . 1.0 A Power dissipation: (per channel) 2/ . . . . . . . . . . . . 0.250 W 100% duty cycle (per channel) . . . . . . 2.21 W Thermal impedance junction-to-case . . . . . . . . . . . . . 4.5 °C/W Operating junction temperature . . . . . . . . . . . . . . . −55°C to +125°C Operating case temperature . . . . . . . . . . . . . . . . . −55°C to +125°C Storage temperature range . . . . . . . . . . . . . . . . . . −65°C to +150°C Receiver common mode input voltage range . . . . . . . . . . −5.0V to +5.0 V

Supply voltage range . . . . . . . . . . . . . . . . . . . . +4.75 V dc to +5.25 V dc Logic input voltage range . . . . . . . . . . . . . . . . . . 0.0 V dc to +5.0 V dc Receiver differential voltage . . . . . . . . . . . . . . . . 8.0 Vpp Receiver common mode voltage range . . . . . . . . . . . . . ±4.0 V dc Driver peak output current . . . . . . . . . . . . . . . . . 700 mA Serial data rate . . . . . . . . . . . . . . . . . . . . . . 0 to 1 MHz Case operating temperature range . . . . . . . . . . . . . . −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . XX percent 3/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

September 12, 2019
MICROCIRCUIT, DIGITAL, BIPOLAR, DUAL CHANNEL, BUS TRANSCEIVER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
December 1, 2015
MICROCIRCUIT, DIGITAL, BIPOLAR, DUAL CHANNEL, BUS TRANSCEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 2, 2006
MICROCIRCUIT, DIGITAL, BIPOLAR, DUAL CHANNEL, BUS TRANSCEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 21, 2003
MICROCIRCUIT, DIGITAL, BIPOLAR, DUAL CHANNEL, BUS TRANSCEIVER, MONOLITHIC SILICON
A description is not available for this item.
July 23, 2001
MICROCIRCUIT, DIGITAL, BIPOLAR, DUAL CHANNEL, BUS TRANSCEIVER, MONOLITHIC SILICON
A description is not available for this item.
May 6, 1999
MICROCIRCUIT, DIGITAL, BIPOLAR, DUAL CHANNEL, BUS TRANSCEIVER, MONOLITHIC SILICON
A description is not available for this item.
December 8, 1997
MICROCIRCUIT, DIGITAL, BIPOLAR, DUAL CHANNEL, BUS TRANSCEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 21, 1997
MICROCIRCUIT, DIGITAL, BIPOLAR, DUAL CHANNEL, BUS TRANSCEIVER, MONOLITHIC SILICON
Microcircuit die conforming to this drawing are intended for use in microcircuits built in accordance with MIL-PRF-38535 or MIL-PRF-38534 for government microcircuit applications (original...
March 7, 1997
MICROCIRCUIT, DIGITAL, BIPOLAR, DUAL CHANNEL, BUS TRANSCEIVER, MONOLITHIC SILICON
A description is not available for this item.
May 9, 1996
MICROCIRCUIT, DIGITAL, BIPOLAR, DUAL CHANNEL, BUS TRANSCEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-93226
May 2, 1994
MICROCIRCUIT, DIGITAL, BIPOLAR, DUAL CHANNEL, BUS TRANSCEIVER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement