DLA - SMD-5962-93226 REV A
MICROCIRCUIT, DIGITAL, BIPOLAR, DUAL CHANNEL, BUS TRANSCEIVER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 9 May 1996 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following example:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 UT63M147 +5.0 V, dual channel bus transceiver (low idle)1/ 02 UT63M149 +5.0 V, dual channel bus transceiver (high idle)1/ 03 UT63M147E +5.0 V, dual channel bus transceiver (low idle)1/ 04 UT63M145 +5.0 V, dual channel bus transceiver (low idle)1/
The device class designator is a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 36 dual-in-line Z See figure 1 24 flat pack
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Supply voltage range . . . . . . . . . . . . . . . . . . −0.3 V dc to +7.0 V dc Input voltage range (receiver) . . . . . . . . . . . . . 10 VPP Logic input voltage range . . . . . . . . . . . . . . . . −0.3 V dc to +5.5 V dc Output current (transmitter) . . . . . . . . . . . . . . 1.0 A Power dissipation: 100% duty cycle (per channel) 3/ device 01, 02 . . . . . . . . . . . . . . . . . . . . . 2.21 W device 03, 04 . . . . . . . . . . . . . . . . . . . . . 3.6 W Thermal impedance junction-to-case (ΘJC) device 01, 02 . . . . . . . . . . . . . . . . . . . . . 4.5 °C/W device 03, 04 . . . . . . . . . . . . . . . . . . . . . 6.0 °C/W Maximum junction temperature (TJ) device 01, 02 . . . . . . . . . . . . . . . . . . . . . +125°C device 03, 04 . . . . . . . . . . . . . . . . . . . . . +175°C Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Receiver common mode input voltage range . . . . . . . . −5.0V to +5.0 V
Supply voltage range (VCC) device 01, 02 . . . . . . . . . . . . . . . . . . . . . +4.75 V dc to +5.25 V dc device 03, 04 . . . . . . . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc Logic input voltage range . . . . . . . . . . . . . . . . 0.0 V dc to +5.0 V dc Receiver differential voltage . . . . . . . . . . . . . . 8.0 Vpp Receiver common mode voltage range . . . . . . . . . . . ±4.0 V dc Driver peak output current device 01, 02 . . . . . . . . . . . . . . . . . . . . . 700 mA device 03, 04 . . . . . . . . . . . . . . . . . . . . . 600 mA Serial data rate device 01, 02 . . . . . . . . . . . . . . . . . . . . . 0 to 1 Mhz device 03, 04 . . . . . . . . . . . . . . . . . . . . . 300 Khz to 1 MHz Case operating temperature range (TC) . . . . . . . . . . −55°C to +125°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . 100 percent 4/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History