ISO TS 15926-6

Industrial automation systems and integration - Integration of life-cycle data for process plants including oil and gas production facilities - Part 6: Methodology for the development and validation of reference data

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 October 2013
Status: active
Page Count: 66
ICS Code (Extraction and processing of petroleum and natural gas): 75.020
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of ISO 15926 s pecifies t echnical r equirements for t he s tructure a nd content of a r eference data library.

The technical requirements are appropriate to a reference data library that is used with the ISO 15926 series of parts.

The following are within the scope of this part of ISO 15926:

- identification of a reference data item;

- information that defines a reference data item;

- administrative information about the source, the history of changes, and current status of a reference data and a reference data library;

- the way identification, defining information, and administrative data are recorded using ISO 15926-2;

- the reference data library that contains the reference data items necessary to record identification, defining information, and administrative data;

- the representation of the reference data library that is defined by this part of ISO 15926 as a spreadsheet;

- requirements for the representation of a reference data library.

The following are outside the scope of this part of ISO 15926:

- the definitions of the scope of reference data libraries within the ISO 15926 series of standards;

- methods and guidelines for implementing ISO 15926-2;

- the representation of a reference data library, that is not defined by this part of ISO 15926;

- procedures for the maintenance of reference data libraries

Document History

ISO TS 15926-6
October 15, 2013
Industrial automation systems and integration - Integration of life-cycle data for process plants including oil and gas production facilities - Part 6: Methodology for the development and validation of reference data
This part of ISO 15926 s pecifies t echnical r equirements for t he s tructure a nd content of a r eference data library. The technical requirements are appropriate to a reference data library that...

References

Advertisement