API STD 603

150-POUND, LIGHT-WALL, CORROSION-RESISTANT GATE VALVES FOR REFINERY USE (1/2 INCH TO 12 INCHES, INCLUSIVE)

inactive
Buy Now
Organization: API
Publication Date: 1 January 1975
Status: inactive
Page Count: 14

Document History

September 1, 2018
Corrosion-resistant, Bolted Bonnet Gate Valves-Flanged and Butt-welding Ends
This standard specifies the requirements for corrosion-resistant bolted bonnet gate valves meeting the requirements of Standard Class, ASME B16.34 and having full port openings for use in process...
February 1, 2013
Corrosion-resistant, Bolted Bonnet Gate Valves—Flanged and Butt-welding Ends
A description is not available for this item.
February 1, 2013
Corrosion-resistant, Bolted Bonnet Gate Valves—Flanged and Butt-welding Ends
This standard specifies the requirements for corrosion-resistant bolted bonnet gate valves meeting the requirements of Standard Class, ASME B16.34 and having full port openings for use in process...
July 1, 2007
Corrosion-resistant, Bolted Bonnet Gate Valves—Flanged and Butt-welding Ends
This Standard specifies the requirements for corrosion-resistant bolted bonnet gate valves meeting the requirements of ASME B16.34, Standard Class, for valves having flanged or butt-weld ends in...
May 1, 2001
Corrosion-Resistant, Bolted Bonnet Gate Valves - Flanged and Butt-Welding Ends
1 Scope 1.1 This standard covers corrosion-resistant bolted bonnet gate valves with flanged or butt-weld ends in sizes NPS ½ through 24, corresponding to nominal pipe sizes in ASME B36.10M, and...
January 1, 1991
Class 150, Cast, Corrosion-Resistant, Flanged-End Gate Valves
1.1 Scope 1.1.1 This standard covers Class 150, cast, corrosion-resistant, flanged-endgate valves in sizes NPS ½ through 12. These sizes correspond to nominal pipe sizes in ASME B36.10M. 1.1.2 The...
January 1, 1991
Class 150, Cast, Corrosion-Resistant, Flanged-End Gate Valves Fifth Edition
A description is not available for this item.
API STD 603
January 1, 1975
150-POUND, LIGHT-WALL, CORROSION-RESISTANT GATE VALVES FOR REFINERY USE (1/2 INCH TO 12 INCHES, INCLUSIVE)
A description is not available for this item.
Advertisement