API STD 603
Corrosion-resistant, Bolted Bonnet Gate Valves—Flanged and Butt-welding Ends
| Organization: | API |
| Publication Date: | 1 July 2007 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This Standard specifies the requirements for corrosion-resistant bolted bonnet gate valves meeting the requirements of ASME B16.34, Standard Class, for valves having flanged or butt-weld ends in sizes NPS ½ through 24, corresponding to nominal pipe sizes in ASME B36.10M, and Classes 150, 300, and 600.
This Standard covers requirements for corrosion resistant gate
valves for use in process piping applications. Covered are
requirements for outside-screw-and-yo
Figure 1 illustrates a bolted bonnet gate valve for the purpose of establishing standard nomenclature for valve parts.
The dimensions in metric (SI) units are standard; customary units are shown for reference.
Document History