API STD 603
Corrosion-Resistant, Bolted Bonnet Gate Valves - Flanged and Butt-Welding Ends
| Organization: | API |
| Publication Date: | 1 May 2001 |
| Status: | inactive |
| Page Count: | 24 |
scope:
1 Scope
1.1 This standard covers corrosion-resistant bolted bonnet gate valves with flanged or butt-weld ends in sizes NPS ½ through 24, corresponding to nominal pipe sizes in ASME B36.10M, and Classes 150, 300, and, 600, as specified in ASME B16.34.
1.2 This standard covers requirements for corrosion resistant gate valves for use in process piping applications. Covered are requirements for outside-screw-and-yo
1.3 Figure 1 illustrates a bolted bonnet gate valve for the purpose of establishing standard nomenclature for valve parts.
1.4 The dimensions in customary units are standard; metric (SI) units are shown for reference.
Document History