API STD 603

Corrosion-resistant, Bolted Bonnet Gate Valves—Flanged and Butt-welding Ends

inactive
Buy Now
Organization: API
Publication Date: 1 February 2013
Status: inactive
Page Count: 28
scope:

This standard specifies the requirements for corrosion-resistant bolted bonnet gate valves meeting the requirements of Standard Class, ASME B16.34 and having full port openings for use in process piping applications. This standard sets forth the requirements for the following gate valve features:

- bolted bonnet;

- outside screw and yoke;

- rising stems;

- non-rising handwheels;

- single or double gate;

- wedge or parallel sealing;

- metallic seating surfaces;

- flanged or butt-welding ends.

Corresponding to nominal pipe size DN:

- 15; 20; 25; 32; 40; 50; 65; 80; 100; 150; 200; 250; 300; 350; 400; 450; 500; 600.

It covers valves of the nominal pipe size NPS:

- 1/2; 3/4; 1; 11/4; 11/2; 2; 21/2; 3; 4; 6; 8; 10; 12; 14; 16; 18; 20; 24.

Applies to pressure class designations:

- 150; 300; 600.

Annex B illustrates a bolted bonnet gate valve for the purpose of establishing standard nomenclature for valve parts.

The dimensions in metric (SI) units are standard; customary units are shown for reference.

Document History

September 1, 2018
Corrosion-resistant, Bolted Bonnet Gate Valves-Flanged and Butt-welding Ends
This standard specifies the requirements for corrosion-resistant bolted bonnet gate valves meeting the requirements of Standard Class, ASME B16.34 and having full port openings for use in process...
February 1, 2013
Corrosion-resistant, Bolted Bonnet Gate Valves—Flanged and Butt-welding Ends
A description is not available for this item.
API STD 603
February 1, 2013
Corrosion-resistant, Bolted Bonnet Gate Valves—Flanged and Butt-welding Ends
This standard specifies the requirements for corrosion-resistant bolted bonnet gate valves meeting the requirements of Standard Class, ASME B16.34 and having full port openings for use in process...
July 1, 2007
Corrosion-resistant, Bolted Bonnet Gate Valves—Flanged and Butt-welding Ends
This Standard specifies the requirements for corrosion-resistant bolted bonnet gate valves meeting the requirements of ASME B16.34, Standard Class, for valves having flanged or butt-weld ends in...
May 1, 2001
Corrosion-Resistant, Bolted Bonnet Gate Valves - Flanged and Butt-Welding Ends
1 Scope 1.1 This standard covers corrosion-resistant bolted bonnet gate valves with flanged or butt-weld ends in sizes NPS ½ through 24, corresponding to nominal pipe sizes in ASME B36.10M, and...
January 1, 1991
Class 150, Cast, Corrosion-Resistant, Flanged-End Gate Valves
1.1 Scope 1.1.1 This standard covers Class 150, cast, corrosion-resistant, flanged-endgate valves in sizes NPS ½ through 12. These sizes correspond to nominal pipe sizes in ASME B36.10M. 1.1.2 The...
January 1, 1991
Class 150, Cast, Corrosion-Resistant, Flanged-End Gate Valves Fifth Edition
A description is not available for this item.
January 1, 1975
150-POUND, LIGHT-WALL, CORROSION-RESISTANT GATE VALVES FOR REFINERY USE (1/2 INCH TO 12 INCHES, INCLUSIVE)
A description is not available for this item.

References

Advertisement