DIN EN 12697-41

Bituminous mixtures - Test methods for hot mix asphalt - Part 41: Resistance to de-icing fluids

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2014
Status: active
Page Count: 14
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies a test method to determine the resistance of bituminous materials to deicing fluids such as solutions of acetate and formate. The procedure determines the surface tensile strength of a specimen of asphalt which has been stored in de-icing fluid.

This European Standard is primarily used as a test on asphalt to be laid on airfields, but it can be used for asphalt to be laid on roads or other paved areas.

Document History

March 1, 2023
Bituminous mixtures - Test methods - Part 41: Resistance to de-icing fluids
A description is not available for this item.
December 1, 2020
Bituminous mixtures - Test methods - Part 41: Resistance to de-icing fluids; German and English version prEN 12697-41:2020
A description is not available for this item.
DIN EN 12697-41
March 1, 2014
Bituminous mixtures - Test methods for hot mix asphalt - Part 41: Resistance to de-icing fluids
This European Standard specifies a test method to determine the resistance of bituminous materials to deicing fluids such as solutions of acetate and formate. The procedure determines the surface...
August 1, 2005
Bituminous mixtures - Test methods for hot mix asphalt - Part 41: Resistance to de-icing fluids
A description is not available for this item.

References

Advertisement