ISO 14114

Gas Welding Equipment - Acetylene Manifold Systems for Welding, Cutting and Allied Processes - General Requirements

inactive
Buy Now
Organization: ISO
Publication Date: 1 May 2014
Status: inactive
Page Count: 22
ICS Code (Welding equipment): 25.160.30
scope:

This standard applies to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the outlet connection of the main shut-off valve. It specifies requirements for design, materials and testing of cylinder manifold systems for the supply of acetylene for use in welding, cutting and allied processes.

This standard applies to acetylene cylinder manifold systems in which acetylene single cylinders or acetylene bundles are coupled for collective gas withdrawal.

NOTE National regulations exist regarding limitation of the amount of single cylinders/bundles.

This standard also covers a test procedure for decomposition blocker.

Document History

November 1, 2017
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - General requirements
This document applies to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the outlet connection of the main shut-off valve. It specifies...
ISO 14114
May 1, 2014
Gas Welding Equipment - Acetylene Manifold Systems for Welding, Cutting and Allied Processes - General Requirements
This standard applies to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the outlet connection of the main shut-off valve. It specifies...
July 1, 1999
Gas Welding Equipment - Acetylene Manifold Systems for Welding, Cutting and Allied Processes - General Requirements
This standard is applicable to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the connection of the flame arrestor. It specifies...

References

Advertisement