CEI EN 62739-1

Test method for erosion of wave soldering equipment using molten lead-free solder alloy Part 1: Erosion test method for metal materials without surface processing

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 April 2014
Status: active
Page Count: 26
ICS Code (Electronic component assemblies): 31.190
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This part of the IEC 62739 series provides an evaluating test method for the erosion of the metallic materials without surface processing intended to be used for lead-free wave soldering equipment as a solder bath and other components which are in contact with the molten solder.

Document History

CEI EN 62739-1
April 1, 2014
Test method for erosion of wave soldering equipment using molten lead-free solder alloy Part 1: Erosion test method for metal materials without surface processing
This part of the IEC 62739 series provides an evaluating test method for the erosion of the metallic materials without surface processing intended to be used for lead-free wave soldering equipment as...

References

Advertisement