ASD-STAN PREN 3645-008

Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous Part 008: Non release plug with grounding ring Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 March 2014
Status: active
Page Count: 7
scope:

This standard specifies the characteristics of plugs with grounding rings in the family of circular, electrical connectors, with triple start threaded coupling.

It applies to models in Table 3.

For contacts, filler plugs and rear accessories associated with this plug, see EN 3645-002.

For contacts, sealing plugs and cable outlet accessories associated with this plug see EN 3645-002.

For receptacles and protective covers, see EN 3645-003, EN 3645-004, EN 3645-005, EN 3645-007, EN 3645-009 and EN 3645-010 respectively.

These connector are derived from and interchangeable with models W, F, J, M and K in specification MIL-DTL-38999/26.

Document History

ASD-STAN PREN 3645-008
March 1, 2014
Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous Part 008: Non release plug with grounding ring Product standard
This standard specifies the characteristics of plugs with grounding rings in the family of circular, electrical connectors, with triple start threaded coupling. It applies to models in Table 3. For...
November 1, 2005
Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling operating temperature 175 degrees C or 200 degrees C continuous Part 008: Non release plug with grounding ring Product standard
This standard specifies the characteristics of plugs with shielding rings in the family of circular, electrical connectors, with triple start threaded coupling. It applies to models in table 3. For...
April 1, 1996
Aerospace Series Connectors, Electrical, Circular, Scoop-Proof, Triple Start Threaded Coupling Operating Temperatures 175 Degrees C or 200 Degrees C Continuous Part 008 - Non Release Plug with Grounding Fingers Product Standard
A description is not available for this item.

References

Advertisement