ISO 11952
Surface chemical analysis - Scanningprobe microscopy - Determination of geometric quantities using SPM: Calibration of measuring systems
| Organization: | ISO |
| Publication Date: | 22 January 2014 |
| Status: | inactive |
| Page Count: | 66 |
| ICS Code (Chemical analysis): | 71.040.40 |
scope:
This International Standard specifies methods for characterizing and calibrating the scan axes of scanning-probe microscopes for measuring geometric quantities at the highest level. It is applicable to those providing further calibrations and is not intended for general industry use, where a lower level of calibration might be required.
This International Standard has the following objectives:
- to increase the comparability of measurements of geometrical quantities made using scanningprobe microscopes by traceability to the unit of length;
- to define the minimum requirements for the calibration process and the conditions of acceptance;
- to ascertain the instrument's ability to be calibrated (assignment of a "calibrate-ability" category to the instrument);
- to define the scope of the calibration (conditions of measurement and environments, ranges of measurement, temporal stability, transferability);
- to provide a model, in accordance with ISO/IEC Guide 98-3, to calculate the uncertainty for simple geometrical quantities in measurements using a scanning-probe microscope;
- to define the requirements for reporting results.
Document History