IEC 62148-15

Fibre optic active components and devices – Package and interface standards – Part 15: Discrete vertical cavity surface emitting laser packages

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 2014
Status: inactive
Page Count: 48
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 62148 covers the physical dimension and interface specifications for the discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data transmission applications.

The intent of this standard is to adequately specify the physical requirements of VCSEL devices that will enable mechanical interchangeability of laser devices or transmitters complying with this standard both at the printed circuit wiring board and for any panelmounting requirement.

Document History

March 1, 2021
Fibre optic active components and devices – Package and interface standards – Part 15: Discrete vertical cavity surface emitting laser packages
This part of IEC 62148 covers the physical dimension and interface specifications for discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data...
IEC 62148-15
May 1, 2014
Fibre optic active components and devices – Package and interface standards – Part 15: Discrete vertical cavity surface emitting laser packages
This part of IEC 62148 covers the physical dimension and interface specifications for the discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data...
December 1, 2009
Fibre optic active components and devices – Package and interface standards – Part 15: Discrete vertical cavity surface emitting laser packages
Scope and object This part of IEC 62148 covers the physical dimension and interface specifications for the discrete vertical cavity surface emitting laser (VCSEL) devices in optical...

References

Advertisement