IEC PAS 61249-8-5
Qualification and performance specification of permanent solder mask and flexible cover materials
| Organization: | IEC |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
This specification shall define the criteria for and method of obtaining the maximum information about and confidence in cured permanent solder mask and cover material under evaluation with the minimum of test redundancy.
This specification shall establish the requirements for:
- The evaluation of solder mask and cover materials
- The conformance of solder mask and cover material properties
- The qualification of the solder mask and cover material via the appropriate test substrate
- The qualification assessment of the solder mask and cover material in conjunction with the production printed board process
Purpose
This specification shall establish the requirements, based on applicable test methods and conditions, for the evaluation of a solder mask and cover material and for the determination of the acceptability of use on a printed board. These same requirements shall also be used to qualify a printed board production process based on conformance criteria defined by the reliability requirements of the end use environment. Acceptability and/or verification criteria of the production printed board shall be determined in accordance with the applicable performance requirements (e.g., IPC-6012, IPC-6013, IPC-6018, etc.).
The solder mask materials described herein, when applied to the printed board substrate are intended to prevent and/or minimize the formation and adherence of solder balls, solder bridging, solder build-up and physical damage to the printed board substrate. The solder mask material shall retard electromigration and other forms of detrimental or conductive growth.
The cover materials described herein, when applied to the printed board substrate, shall provide a flexible dielectric protective layer over the etched conductors and other conductive features. The cover materials are intended to prevent and/or minimize the formation and adherence of solder balls, solder bridging, solder build-up and physical damage to the printed board substrate. The cover materials shall retard electromigration and other forms of detrimental or conductive growth.
NOTE: The determination of compatibility between solder mask and cover materials and post soldering products and processes is beyond the scope of this specification. The use of Test Methods specified herein to determine the compatibility and the requirement to do so shall be as agreed between user and supplier (AABUS).
This specification shall list the base requirements for solder mask and cover materials and their production processes. The solder mask and cover material shall be cured per the manufacturer's recommended process in accordance with those conditions specified for that product. Additional requirements or deviations from these requirements shall be AABUS.
Document History