ASD-STAN PREN 3645-006

Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous Part 006: Protective cover for receptacle Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 May 2014
Status: active
Page Count: 6
scope:

This standard specifies the characteristics of protective covers for receptacles in the family of circular electrical connectors with triple start threaded coupling.

It applies to models in Table 2.

For receptacles, see EN 3645-003, EN 3645-004, EN 3645-005, EN 3645-009 and EN 3645-010 respectively.

These connectors are derived from and interchangeable with models W, F and K in MIL-DTL-38999/33.

Document History

ASD-STAN PREN 3645-006
May 1, 2014
Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous Part 006: Protective cover for receptacle Product standard
This standard specifies the characteristics of protective covers for receptacles in the family of circular electrical connectors with triple start threaded coupling. It applies to models in Table 2....
November 1, 2005
Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling operating temperature 175 degrees C or 200 degrees C continuous Part 006: Protective cover for receptacle - Product standard
A description is not available for this item.
April 1, 1996
Aerospace Series Connectors, Electrical, Circular, Scoop-Proof, Triple Start Threaded Coupling Operating Temperature 175 Degrees C or 200 Degrees C Continuous Duty Part 006: Flight Blank for Receptacle Product Standard
A description is not available for this item.

References

Advertisement