JEDEC JESD 22-B109

Flip Chip Tensile Pull

inactive
Buy Now
Organization: JEDEC
Publication Date: 1 July 2014
Status: inactive
Page Count: 16
scope:

This test method is applicable to flip chip die after the die and substrate solder joint is formed, but prior to application of underfill or other materials that increase the apparent bond strength. It should be used to assess the consistency and quality of the chip join process and solder joint integrity across a given flip chip die. This method covers both Pb and Pb-free solder bumps.

NOTE Considering that this is a destructive test, it may be not suitable for qualification or process development where medium to high volume sampling might be necessary. In manufacturing, this test can be used to compare to original baseline results.

Document History

March 1, 2021
Flip Chip Tensile Pull
This test method is applicable to flip chip die after the die and substrate solder joint is formed, but prior to application of underfill or other materials that increase the apparent bond strength....
JEDEC JESD 22-B109
July 1, 2014
Flip Chip Tensile Pull
This test method is applicable to flip chip die after the die and substrate solder joint is formed, but prior to application of underfill or other materials that increase the apparent bond strength....
January 1, 2009
Flip Chip Tensile Pull
The Flip Chip Tensile Pull Test Method is performed to determine the fracture mode and strength of the solder bump interconnection between the flip chip die and the substrate. It should be used to...
June 1, 2002
Flip Chip Tensile Pull
A description is not available for this item.

References

Advertisement