ASTM B36
STANDARD SPECIFICATION FOR BRASS PLATE, SHEET, STRIP, AND ROLLED BAR
| Organization: | ASTM |
| Publication Date: | 25 February 1977 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Copper products): | 77.150.30 |
scope:
This specification covers brass plate, sheet, strip, and rolled bar of the following alloys:2
The UNS system for copper and copper alloys (see Recommended Practice E - 527) is a simple expansion of the former standard designation system accomplished by the addition of a prefix "C" and a suffix "00" The suffix can be used to accommodate composition variations of the base alloy.
NOTE 1 - The values stated in U.S. customary units are to be regarded as the standard.
2 SAE Specifications CA210, CA220, CA230, CA240, CA260, CA268 and CA272 conform to the requirements for Copper Alloy UNS Nos. C21000, C22000, C23000, C24000, C26000, C26800, and C27200, respectively.
Document History