ASTM B36
STANDARD SPECIFICATION FOR BRASS PLATE, SHEET, STRIP, AND ROLLED BAR
inactive
Buy Now
| Organization: | ASTM |
| Publication Date: | 30 August 1985 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Copper products): | 77.150.30 |
scope:
This specification covers brass plate, sheet strip, and rolled bar.
The values stated in inch-pound units are to be regarded as the standard.
Document History
October 1, 2023
Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
This specification establishes the requirements for brass (copper-zinc alloy) plate, sheet, strip, and rolled bar of the following alloys:
Units—The values stated in either inch-pound units or SI...
October 1, 2018
Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys:2
Copper Alloy UNS No. Previous Trade Name Nominal Composition Copper, % Zinc, %...
October 1, 2013
Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
This specification establishes the requirements for brass plate, sheet, strip, and rolled bar.
Units—The values stated in either SI units or inchpound units are to be regarded separately as...
October 1, 2008
Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys:2
The values stated in either inch-pound units or SI units are to be regarded...
April 1, 2008
Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys:2
The values stated in either inch-pound units or SI units are to be regarded...
February 1, 2006
Standard Specification for Brass Plate, Sheet, Strip, and Rolled Bar
This specification establishes the requirements for brass plate, sheet, strip, and rolled bar.2
The values stated in either inch-pound units or SI units are to be regarded separately as standard. The...
April 10, 2001
Standard Specification for Brass Plate, Sheet, Strip, and Rolled Bar
This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys: The values stated in either inch-pound units or SI units are to be regarded...
February 15, 1995
Standard Specification for Brass Plate, Sheet, Strip, and Rolled Bar
1. Scope 1.1 This specification covers brass plate, sheet, strip, and rolled bar of the following alloys: 1.2 The values stated in either inch-pound units or SI units are to be regarded separately as...
February 22, 1991
STANDARD SPECIFICATION FOR BRASS PLATE, SHEET, STRIP, AND ROLLED BAR (E1-1991)
A description is not available for this item.
January 25, 1991
STANDARD SPECIFICATION FOR BRASS PLATE, SHEET, STRIP, AND ROLLED BAR
A description is not available for this item.
July 27, 1990
STANDARD SPECIFICATION FOR BRASS PLATE, SHEET, STRIP, AND ROLLED BAR
A description is not available for this item.
June 30, 1989
STANDARD SPECIFICATION FOR BRASS PLATE, SHEET, STRIP, AND ROLLED BAR
A description is not available for this item.
March 24, 1987
STANDARD SPECIFICATION FOR BRASS PLATE, SHEET, STRIP, AND ROLLED BAR
A description is not available for this item.
January 31, 1986
STANDARD SPECIFICATION FOR BRASS PLATE, SHEET, STRIP, AND ROLLED BAR
A description is not available for this item.
ASTM B36
August 30, 1985
STANDARD SPECIFICATION FOR BRASS PLATE, SHEET, STRIP, AND ROLLED BAR
This specification covers brass plate, sheet strip, and rolled bar.
The values stated in inch-pound units are to be regarded as the standard.
February 25, 1977
STANDARD SPECIFICATION FOR BRASS PLATE, SHEET, STRIP, AND ROLLED BAR
This specification covers brass plate, sheet, strip, and rolled bar of the following alloys:2
The UNS system for copper and copper alloys (see Recommended Practice E - 527) is a simple expansion of...
May 30, 1969
Standard Specification for Brass Plate, Sheet, Strip, and Rolled Bar
This specification covers brass plate, sheet, strip, and rolled bar of the following allciys:2
NOTE The values stated in U.S. customary units are to be regarded as the standard. The metric...