JEDEC JESD 82-7

Definition of the SSTU32864 1.8-V Configurable Registered Buffer for DDR2 RDIMM Applications

active, Most Current
Buy Now
Organization: JEDEC
Publication Date: 1 October 2004
Status: active
Page Count: 22
scope:

This standard defines standard specifications of dc interface parameters, switching parameters, and test loading for definition of the SSTU32864 configurable registered buffer for DDR2 RDIMM applications. The purpose is to provide a standard for the SSTU32864 logic device, for uniformity, multiplicity of sources, elimination of confusion, ease of device specification, and ease of use.

Document History

January 1, 2023
Definition of the SSTU328641.8-V Configurable Registered Buffer for DDR2 RDIMM Applications
This standard defines standard specifications of DC interface parameters, switching parameters, and test loading for definition of the SSTU32864 configurable registered buffer for DDR2 RDIMM...
JEDEC JESD 82-7
October 1, 2004
Definition of the SSTU32864 1.8-V Configurable Registered Buffer for DDR2 RDIMM Applications
This standard defines standard specifications of dc interface parameters, switching parameters, and test loading for definition of the SSTU32864 configurable registered buffer for DDR2 RDIMM...
November 1, 2002
Definition of the SSTU32864 1.8-V Configurable Registered Buffer for DDR-II RDIMM Applications
A description is not available for this item.

References

Advertisement