JSA - JIS B 0403
Castings - System of Dimensional Tolerances and Machining Allowances
| Organization: | JSA |
| Publication Date: | 1 April 1996 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Iron and steel castings): | 77.140.80 |
| ICS Code (Limits and fits): | 17.040.10 |
scope:
This Standard specifies a system of tolerance grades and required machining allowance grades for the dimensions of castings. It is applicable to the dimensions of cast metals and their alloys produced by various casting manufacturing processes [but see also Introduction g) and clause 5].
This Standard applies both to general tolerances and/or required machining allowances given on a drawing and to individual tolerances andíor required machining allowances which are shown immediately following a specific dimension (see clause 12).
The system specified applies when the foundry provides the pattern or die equipment or accepts responsibility for providing it.
Document History