DLA - SMD-5962-88533 REV C
MICROCIRCUIT, DIGITAL, CMOS, ERROR DETECTION AND CORRECTION UNIT, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 20 April 1994 |
| Status: | active |
| Page Count: | 25 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Detect time Correct time 01 49C460A 32-bit EDCU 33 ns 39 ns 02 49C460B 32-bit EDCU 28 ns 33 ns 03 29C660A 32-bit EDCU 33 ns 39 ns 04 29C660B 32-bit EDCU 28 ns 33 ns 05 29C660C 32-bit EDCU 21 ns 29 ns 06 49C460C 32-bit EDCU 21 ns 29 ns 07 49C460D 32-bit EDCU 16 ns 22 ns
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style U CMGA3-68 68 pin grid array X See figure 1 68 dual-in-line package Y CQCC1-N84 68 square chip carrier Z See figure 2 68 square chip carrier T See figure 3 68 quad flat package
Voltage on any pin relative to ground ................. −0.5 V dc to +7.0 V dc 2/
DC output current into outputs ....................
Supply voltage range (VCC) ....................
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History