DLA - SMD-5962-88533 REV B

MICROCIRCUIT, DIGITAL, CMOS, ERROR DETECTION AND CORRECTION UNIT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 30 November 1991
Status: inactive
Page Count: 25
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function Detect time Correct time 01 49C460A 32-bit EDCU 33 ns 39 ns 02 49C460B 32-bit EDCU 28 ns 28 ns 03 29C660A 32-bit EDCU 33 ns 39 ns 04 29C660B 32-bit EDCU 28 ns 33 ns 05 29C660C 32-bit EDCU 21 ns 29 ns 06 49C460C 32-bit EDCU 21 ns 29 ns

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline U P-AC (68-pin, 1.180" × 1.180" × .345"), pin grid array package X See figure 1 (68-lead, 2.440" × .610" × .190"), dual-in-line-package Y C-7(68-terminal, 962" × .962" × .120"), square chip carrier package Z See figure 2 (68-terminal, .566" × .566" × .120"), square chip carrier package

Voltage on any pin relative to ground- - - - - - - - −0.5 V dc to +7.0 V dc 1/ DC output current into outputs - - - - - - - - - - - 30mA Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD)- - - - - - - - 1.0 W 2/ 3/ Lead temperature (soldering, 10 seconds) - - - - - - +300° Thermal resistance, Junction-to-case (θJC): Cases U and Y- - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case X - - - - - - - - - - - - - - - - - - - - - - 38°C/W 4/ Case Z - - - - - - - - - - - - - - - - - - - - - - 35°C/W 4/ Junction temperature (TJ)- - - - - - - - - - - - - - +150°C

Supply voltage range (VCC) - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Minimum input high voltage (VIH) - - - - - - - - - - 2.0 V dc Maximum input low voltage (VIL)- - - - - - - - - - - 0.8 V dc Case operating temperature range (TC)- - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

April 20, 1994
MICROCIRCUIT, DIGITAL, CMOS, ERROR DETECTION AND CORRECTION UNIT, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
SMD-5962-88533 REV B
November 30, 1991
MICROCIRCUIT, DIGITAL, CMOS, ERROR DETECTION AND CORRECTION UNIT, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
June 30, 1989
MICROCIRCUIT, DIGITAL, CMOS, ERROR DETECTION AND CORRECTION UNIT, MONOLITHIC SILICON
A description is not available for this item.
June 2, 1988
MICROCIRCUIT, DIGITAL, CMOS, ERROR DETECTION AND CORRECTION UNIT, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement