IEC 60794-1-21

Optical fibre cables - Part 1-21: Generic specification - Basic optical cable test procedures - Mechanical test methods

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2015
Status: inactive
Page Count: 82
ICS Code (Fibres and cables): 33.180.10
scope:

Scope and Object

This part of IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors.

The object of this standard is to define test procedures to be used in establishing uniform requirements for mechanical requirement performance.

Throughout this standard the wording "optical cable" may also include optical fibre units, microduct fibre units, etc.

General requirements and definitions are given in IEC 60794-1-20 and a complete reference guide to test method of all types in the IEC 60794-1-2.

Document History

March 1, 2020
Optical fibre cables – Part 1-21: Generic specification – Basic optical cable test procedures – Mechanical test methods
This part of IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and...
March 1, 2020
AMENDMENT 1 Optical fibre cables – Part 1-21: Generic specification – Basic optical cable test procedures – Mechanical test methods
A description is not available for this item.
IEC 60794-1-21
March 1, 2015
Optical fibre cables - Part 1-21: Generic specification - Basic optical cable test procedures - Mechanical test methods
Scope and Object This part of IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both...

References

Advertisement