DLA - SMD-5962-89736 REV C
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, QUAD TWO-INPUT POSITIVE OR GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 7 May 2004 |
| Status: | inactive |
| Page Count: | 24 |
Document History
November 21, 2018
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD TWO-INPUT POSITIVE OR GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
January 26, 2017
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD TWO-INPUT POSITIVE OR GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
April 25, 2013
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD TWO-INPUT POSITIVE OR GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
September 13, 2007
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD TWO-INPUT POSITIVE OR GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-89736 REV C
May 7, 2004
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, QUAD TWO-INPUT POSITIVE OR GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
July 21, 1997
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, QUAD TWO-INPUT POSITIVE OR GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 28, 1991
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, QUAD TWO-INPUT POSITIVE OR GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 22, 1989
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, QUAD TWO-INPUT POSITIVE OR GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.