ISO 9154

Aerospace - Bolts, with MJ Threads, Made of Heat-Resistant Nickel-Based Alloy, Strength Class 1 550 MPa - Procurement Specification

inactive
Buy Now
Organization: ISO
Publication Date: 15 December 1999
Status: inactive
Page Count: 32
ICS Code (Bolts, screws, studs): 49.030.20

Document History

February 15, 2016
Aerospace - Bolts, with MJ threads, made of heat-resistant nickel-based alloy, strength class 1 550 MPa - Procurement specification
This International Standard specifies the characteristics and quality assurance requirements for MJ threads bolts made of heat-resisting nickel-base alloy, of strength class 1 550 MPa, for aerospace...
ISO 9154
December 15, 1999
Aerospace - Bolts, with MJ Threads, Made of Heat-Resistant Nickel-Based Alloy, Strength Class 1 550 MPa - Procurement Specification
A description is not available for this item.

References

Advertisement