DLA - SMD-5962-88509 REV D

MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT DIGITAL-TO-ANALOG CONVERTER

inactive
Organization: DLA
Publication Date: 28 June 2002
Status: inactive
Page Count: 14

Document History

September 14, 2020
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL-TO-ANALOG CONVERTER
Scope. This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and...
September 18, 2014
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL-TO-ANALOG CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
January 25, 2007
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL-TO-ANALOG CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
SMD-5962-88509 REV D
June 28, 2002
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT DIGITAL-TO-ANALOG CONVERTER
A description is not available for this item.
November 3, 1992
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT DIGITAL-TO-ANALOG CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
January 13, 1992
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT DIGITAL-TO-ANALOG CONVERTER
A description is not available for this item.
January 10, 1989
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT DIGITAL-TO-ANALOG CONVERTER
A description is not available for this item.
September 26, 1988
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT DIGITAL-TO-ANALOG CONVERTER
A description is not available for this item.
Advertisement