DLA - SMD-5962-88509 REV C
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT DIGITAL-TO-ANALOG CONVERTER
| Organization: | DLA |
| Publication Date: | 3 November 1992 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 AD39OS Quad 12 bit DAC (bipolar) 02 AD39OT Quad 12 bit DAC (bipolar)
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X See figure 1 (28-lead, 1.414" × .610" × .225"), dual-in-line package
VCC to DGND range - - - - - - - - - - - - - - - - - 0 V dc to +18 V dc VEE to DGND range - - - - - - - - - - - - - - - - - 0 V dc to −18 V dc Digital inputs (pins 1-12 and 23-28) to DGND - - - - −1.0 V dc to +7 V dc VREFIN to AGND - - - - - - - - - - - - - - - - - - - VEE to VCC AGND to DGND - - - - - - - - - - - - - - - - - - - - ±0.6 V Outputs (pins 16, 18, 19, 20, 21): Shorted to AGND or DGND- - - - - - - - - - - - - - Indefinite Shorted to (VCC or VEE)- - - - - - - - - - - - - - Momentary Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (ΘJC) - - - - - 8°C/W Thermal resistance, junction-to-ambient (ΘJA)- - - - 25°C/W
VCC to DGND- - - - - - - - - - - - - - - - - - - - - +15 V dc ±10% VEE to DGND- - - - - - - - - - - - - - - - - - - - - −15 V dc ±10% VREFIN to AGND - - - - - - - - - - - - - - - - - - - +10 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for original equipment design applications and logistic support of existing equipment.
Document History