DLA - SMD-5962-88509 REV A
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT DIGITAL-TO-ANALOG CONVERTER
inactive
| Organization: | DLA |
| Publication Date: | 10 January 1989 |
| Status: | inactive |
| Page Count: | 13 |
Document History
September 14, 2020
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL-TO-ANALOG CONVERTER
Scope.
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and...
September 18, 2014
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL-TO-ANALOG CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
January 25, 2007
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL-TO-ANALOG CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
June 28, 2002
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT DIGITAL-TO-ANALOG CONVERTER
A description is not available for this item.
November 3, 1992
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT DIGITAL-TO-ANALOG CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device...
January 13, 1992
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT DIGITAL-TO-ANALOG CONVERTER
A description is not available for this item.
SMD-5962-88509 REV A
January 10, 1989
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT DIGITAL-TO-ANALOG CONVERTER
A description is not available for this item.
September 26, 1988
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT DIGITAL-TO-ANALOG CONVERTER
A description is not available for this item.