DOD - SMD 5962-88509

MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL-TO-ANALOG CONVERTER

inactive
Buy Now
Organization: DOD
Publication Date: 25 January 2007
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

September 14, 2020
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL-TO-ANALOG CONVERTER
Scope. This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and...
September 18, 2014
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL-TO-ANALOG CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
SMD 5962-88509
January 25, 2007
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL-TO-ANALOG CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
June 28, 2002
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT DIGITAL-TO-ANALOG CONVERTER
A description is not available for this item.
November 3, 1992
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT DIGITAL-TO-ANALOG CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
January 13, 1992
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT DIGITAL-TO-ANALOG CONVERTER
A description is not available for this item.
January 10, 1989
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT DIGITAL-TO-ANALOG CONVERTER
A description is not available for this item.
September 26, 1988
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT DIGITAL-TO-ANALOG CONVERTER
A description is not available for this item.

References

Advertisement