DLA - SMD-5962-92317 REV B
MICROCIRCUIT, DIGITAL, CMOS, OCTAL PI-BUS TRANSCEIVER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 2 November 1993 |
| Status: | inactive |
| Page Count: | 26 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 DS1776 Octal Pi-bus transceiver
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-1-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X GDIP1-T28 or CDIP2-T28 28 dual-in-line 3 CQCCl-N28 or COCC2-N28 28 square leadless chip carrier
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VCC) - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc VX, VOH output level control voltage (A outputs) - - - - −0.5 V dc to +7.0 V dc A0-A7, B0-B7 input voltage VI - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc [O bar][E bar][B bar]n, OEA, [L bar][E bar] input voltage (VI) - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input current (II) - - - - - - - - - - - - - - - - - - - −40 mA to +5 mA Voltage applied to output in high voltage state (VO) - - −0.5 V to +VCC A0-A7 current applied to output in low output state (IO) 40 mA B0-B7 current applied to output in low output state (IO) 200 mA Storage temperature range (TSTG) - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD): Case outline X - - - - - - - - - - - - - - - - - - - - 1000 mW Case outline 3 - - - - - - - - - - - - - - - - - - - - 740 mW Lead temperature (soldering, 10 seconds) - - - - - - - - +260°C Thermal resistance, junction-to-case (ΘJC) - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-ambient (ΘJA): Case outline X - - - - - - - - - - - - - - - - - - - - +50.4°C/W Case outline 3 - - - - - - - - - - - - - - - - - - - - +67.5°C/W Case operating temperature (TC) - - - - - - - - - - - −55°C to +125°C
Supply voltage range (VCC) - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Maximum high level input voltage (VIH): 3/ B0 - B7 - - - - - - - - - - - - - - - - - - - - - - - 1.60 V All others - - - - - - - - - - - - - - - - - - - - - - - 2.0 V Maximum low level input voltage (VIL): 3/ B0 - B7 - - - - - - - - - - - - - - - - - - - - - - - 1.45 V All others - - - - - - - - - - - - - - - - - - - - - - 0.8 V Maximum input clamp current (IIK): A0 - A7 - - - - - - - - - - - - - - - - - - - - - - - −40 mA All others - - - - - - - - - - - - - - - - - - - - - - −18 mA Maximum high level output current (IOH): A0 - A7 - - - - - - - - - - - - - - - - - - - - - - - 100 µA Maximum low level output current (IOL): A0 - A7 - - - - - - - - - - - - - - - - - - - - - - - 20 mA B0 - B7 - - - - - - - - - - - - - - - - - - - - - - - 100 mA Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C Minimum setup time, A to [L bar][E bar] (ts H), (ts L) - - - - - - - 7 ns Minimum hold time, A to [L bar][E bar] (th H), (th L) - - - - - - - 0.0 ns Minimum LE pulse width low (tw L) - - - - - - - - - - - 12 ns
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - XX percent 4/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History