DLA - SMD-5962-92317 REV C

MICROCIRCUIT, DIGITAL, CMOS, OCTAL PI-BUS TRANSCEIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 3 March 1995
Status: inactive
Page Count: 28
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify tthe circuit function as follows:

Device type Generic number Circuit function 01 AD7876TQ 12-bit A/D converter with track/hold

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style L GDIP3-T24 or CDIP4-T24 24 dual-in-line

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

VDD to AGND . . . . . . . . . . . . . . . . . . . −0.3 V dc to +7.0 V dc VSS to AGND . . . . . . . . . . . . . . . . . . . +0.3 V dc to −7.0 V dc AGND to DGND . . . . . . . . . . . . . . . . . . −0.3 V dc to VDD + 0.3 V dc VIN to AGND . . . . . . . . . . . . . . . . . . . −15 V dc to +15 V dc REFOUT to AGND . . . . . . . . . . . . . . . . . 0 V dc to VDD Digital inputs to DGND. . . . . . . . . . . . . . −0.3 V dc to VDD + 0.3 V dc Digital Outputs to DGND . . . . . . . . . . . . . −0.3 V dc to VDD + 0.3 V dc Power dissipation at TA = +75°C (PD.) 2/ . . . . 450 mW Lead temperature (soldering, 10 seconds) . . . . +300°C Storage temperature range . . . . . . . . . . . . −65°C to +150°C Thermal resistance, junction-to-case (θJC) . . . See MIL-STD-1835

Positive supply voltage (VDD) . . . . . . . . . . +4.75 v dc to +5.25 V dc Negative supply voltage (VSS) . . . . . . . . . . −4.75 V dc to −5.25 V dc AGND . . . . . . . . . . . . . . . . . . . . . . 0 V dc DGND . . . . . . . . . . . . . . . . . . . . . . 0 V dc External clock frequency (fCLK) . . . . . . . . . 2.5 MHz Ambient operating temperature range (TA) . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

February 5, 2021
MICROCIRCUIT, DIGITAL, Bi-CMOS, OCTAL PI-BUS TRANSCEIVER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
May 7, 2014
MICROCIRCUIT, DIGITAL, Bi-CMOS, OCTAL PI-BUS TRANSCEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 12, 2010
MICROCIRCUIT, DIGITAL, Bi-CMOS, OCTAL PI-BUS TRANSCEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 23, 2009
MICROCIRCUIT, DIGITAL, CMOS, OCTAL PI-BUS TRANSCEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 21, 2000
MICROCIRCUIT, DIGITAL, CMOS, OCTAL PI-BUS TRANSCEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
August 5, 1998
MICROCIRCUIT, DIGITAL, CMOS, OCTAL PI-BUS TRANSCEIVER, MONOLITHIC SILICON
DD Form 1695, APR 92 Previous editions are obsolete.
SMD-5962-92317 REV C
March 3, 1995
MICROCIRCUIT, DIGITAL, CMOS, OCTAL PI-BUS TRANSCEIVER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
November 2, 1993
MICROCIRCUIT, DIGITAL, CMOS, OCTAL PI-BUS TRANSCEIVER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
June 21, 1993
MICROCIRCUIT, DIGITAL, CMOS, OCTAL PI-BUS TRANSCEIVER, MONOLITHIC SILICON
A description is not available for this item.
December 30, 1992
MICROCIRCUIT, DIGITAL, CMOS, OCTAL PI-BUS TRANSCEIVER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement