NPFC - MIL-S-19500/599

SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTORS, P-CHANNEL, SILICON TYPE 2N7335 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC

inactive
Buy Now
Organization: NPFC
Publication Date: 31 March 1995
Status: inactive
Page Count: 15
scope:

This specification covers the detail requirements for quad P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-S-19500, with avalanche energy ratings (EAS and EAR) and maximum avalanche current (IAR). Two levels of product assurance for each unencapsulated device type die (element evaluation).

See figures 1 (MO-Q36AB) and 2 for JANHC and JANKC die dimensions.

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Electronics Supply Center ATTN: DESC-ELDT, 1507 Wilmington Pike, Dayton, OH 45444-5765, using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

November 27, 2023
TRANSISTOR, QUAD, FIELD EFFECT, P-CHANNEL, SILICON, 14-PIN DUAL INLINE PACKAGE, TYPE 2N7335, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
Scope. This specification covers the performance requirements for quad P-channel, enhancement-mode, MOSFET, power transistor with avalanche energy ratings (EAS and EAR) and maximum avalanche current...
October 19, 2018
TRANSISTOR, QUAD, FIELD EFFECT, P-CHANNEL, SILICON, 14-PIN DUAL INLINE PACKAGE, TYPE 2N7335, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for quad P-channel, enhancement-mode, MOSFET, power transistor with avalanche energy ratings (EAS and EAR) and maximum avalanche current (IAR)....
February 27, 2015
SEMICONDUCTOR DEVICE, TRANSISTORS, QUAD, FIELD EFFECT, P-CHANNEL, SILICON, TYPE 2N7335, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for quad P-channel, enhancement-mode, MOSFET, power transistor with avalanche energy ratings (EAS and EAR) and maximum avalanche current (IAR)....
May 9, 2014
SEMICONDUCTOR DEVICE, TRANSISTORS, QUAD, FIELD EFFECT, P-CHANNEL, SILICON, TYPE 2N7335, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for quad P-channel, enhancement-mode, MOSFET, power transistor with avalanche energy ratings (EAS and EAR) and maximum avalanche current (IAR)....
November 20, 2008
Semiconductor Device, Quad, Field Effect Transistors, P-Channel, Silicon Type 2N7335 JAN, JANTX, JANTXV, JANS, JANHC, and JANKC
This specification covers the performance requirements for quad P-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each encapsulated device type...
October 31, 2003
SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTORS, P-CHANNEL, SILICON TYPE 2N7335 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for quad P-channel, enhancement-mode, MOSFET, power transistor with avalanche energy ratings (EAS and EAR) and maximum avalanche current (IAR)....
October 31, 2003
SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTORS, P-CHANNEL, SILICON TYPE 2N7335 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for quad P-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each encapsulated device type...
June 26, 2001
SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTORS, P-CHANNEL, SILICON TYPE 2N7335 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
May 8, 1998
SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTORS, P-CHANNEL, SILICON TYPE 2N7335 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
December 30, 1997
SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTORS, P-CHANNEL, SILICON TYPE 2N7335 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for quad P-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each encapsulated device type...
June 30, 1997
SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTORS, P-CHANNEL, SILICON TYPE 2N7335 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
July 12, 1995
SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTORS, P-CHANNEL, SILICON TYPE 2N7335 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
MIL-S-19500/599
March 31, 1995
SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTORS, P-CHANNEL, SILICON TYPE 2N7335 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the detail requirements for quad P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of product...
December 16, 1994
SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTORS, P-CHANNEL, SILICON TYPE 2N7335 JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
July 28, 1994
SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTORS, P-CHANNEL, SILICON TYPE 2N7335 JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the detail requirements for quad P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Three levels of product...
January 27, 1993
SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTORS, P-CHANNEL, SILICON TYPE 2N7335 JANTX, JANTXV, JANS, AND JANC
A description is not available for this item.
January 8, 1993
SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTORS, P-CHANNEL, SILICON TYPE 2N7335 JANTX, JANTXV, JANS, AND JANC
A description is not available for this item.
July 29, 1992
SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTORS, P-CHANNEL, SILICON TYPE 2N7335 JANTX, JANTXV, JANS, AND JANC
A description is not available for this item.
November 4, 1991
SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTORS, P-CHANNEL, SILICON TYPE 2N7335 JANTX, JANTXV, JANS, AND JANC
This specification covers the detail requirements for quad P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Three levels of product...

References

Advertisement