NPFC - MIL-S-19500/599
SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTORS, P-CHANNEL, SILICON TYPE 2N7335 JANTX, JANTXV, JANS, JANHC, AND JANKC
| Organization: | NPFC |
| Publication Date: | 28 July 1994 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This specification covers the detail requirements for quad P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Three levels of product assurance are provided for each encapsulated device type as specified in MIL-S-19500, with avalanche energy ratings (EAS and EAR) and maximum avalanche current (IAR). Two levels of product assurance for each unencapsulated device type die (element evaluation).
See figures 1 (MO-Q36AB) and 2 for JANHC and JANKC die dimensions.
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Electronics Supply Center ATTN: DESC-ELDT, 1507 Wilmington Pike, Dayton, OH 45444-5765, using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Document History