DLA - SMD-5962-88776 REV C

MICROCIRCUIT, HYBRID, LINEAR, 8-BIT, FLASH, ANALOG TO DIGITAL CONVERTER

active, Most Current
Organization: DLA
Publication Date: 20 January 2004
Status: active
Page Count: 15

Document History

SMD-5962-88776 REV C
January 20, 2004
MICROCIRCUIT, HYBRID, LINEAR, 8-BIT, FLASH, ANALOG TO DIGITAL CONVERTER
A description is not available for this item.
May 13, 1999
MICROCIRCUIT, HYBRID, LINEAR, 8-BIT, FLASH, ANALOG TO DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
May 3, 1991
MICROCIRCUIT, HYBRID, LINEAR, 8-BIT, FLASH, ANALOG TO DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
July 23, 1990
MICROCIRCUIT, HYBRID, LINEAR, 8-BIT, FLASH, ANALOG TO DIGITAL CONVERTER
A description is not available for this item.

References

Advertisement