DLA - SMD-5962-88776 REV A

MICROCIRCUIT, HYBRID, LINEAR, 8-BIT, FLASH, ANALOG TO DIGITAL CONVERTER

inactive
Organization: DLA
Publication Date: 3 May 1991
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HS1068 8-bit flash A/D converter

The case outline(s) shall be as designated in appendix C of MIL-38510, and as follows:

Outline letter Case outline X See figure 1 (24-lead, 1.370" × .795" × .185"), dual-in-line package

Positive supply voltage range (VCC) - - - - - - - - - - - - +0.5 V dc to +7.0 V dc Negative supply voltage (VEE) - - - - - - - - - - - - - - - −7.0 V dc Digital input voltage - - - - - - - - - - - - - - - - - - - +5.5 V dc Analog input voltage - - - - - - - - - - - - - - - - - - - ±5.5 V dc Reference voltage - - - - - - - - - - - - - - - - - - - - - 2.2 V dc Applied output voltage - - - - - - - - - - - - - - - - - - 5.5 V dc Power dissipation (TC = +125°C) - - - - - - - - - - - - - - 3.0 W Storage temperature range - - - - - - - - - - - - - - - - - −6.5°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (θJC) - - - - - - - - 40°C/W

Positive supply voltage range (VCC) - - - - - - - - - - - +4.5 V dc to +5.5 V dc Negative supply voltage range (VEE) - - - - - - - - - - - −4.9 V dc to −5.5 V dc Analog ground voltage range (VAGND) - - - - - - - - - - - −0.1 V dc to +0.1 V dc Digital input high voltage (VIH) - - - - - - - - - - - - - 2.0 V dc minimum Digital input low voltage (VIL) - - - - - - - - - - - - - - 0.8 V dc maximum Applied output voltage (VO) - - - - - - - - - - - - - - - - VCC RBOT adjustment range (RADJ) - - - - - - - - - - - - - - ±0.2 V 1/ Convert pulse width low (tPWL) - - - - - - - - - - - - - - 18 ns minimum Convert pulse width high (tPWH) - - - - - - - - - - - - - - 22 ns minimum Maximum clock frequency (fCLK) - - - - - - - - - - - - - - 20 MHz minimum Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for original equipment design applications and logistic support of existing equipment.

Document History

January 20, 2004
MICROCIRCUIT, HYBRID, LINEAR, 8-BIT, FLASH, ANALOG TO DIGITAL CONVERTER
A description is not available for this item.
May 13, 1999
MICROCIRCUIT, HYBRID, LINEAR, 8-BIT, FLASH, ANALOG TO DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
SMD-5962-88776 REV A
May 3, 1991
MICROCIRCUIT, HYBRID, LINEAR, 8-BIT, FLASH, ANALOG TO DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
July 23, 1990
MICROCIRCUIT, HYBRID, LINEAR, 8-BIT, FLASH, ANALOG TO DIGITAL CONVERTER
A description is not available for this item.

References

Advertisement