DLA - SMD-5962-88776 REV B

MICROCIRCUIT, HYBRID, LINEAR, 8-BIT, FLASH, ANALOG TO DIGITAL CONVERTER

inactive
Organization: DLA
Publication Date: 13 May 1999
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 20, 2004
MICROCIRCUIT, HYBRID, LINEAR, 8-BIT, FLASH, ANALOG TO DIGITAL CONVERTER
A description is not available for this item.
SMD-5962-88776 REV B
May 13, 1999
MICROCIRCUIT, HYBRID, LINEAR, 8-BIT, FLASH, ANALOG TO DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
May 3, 1991
MICROCIRCUIT, HYBRID, LINEAR, 8-BIT, FLASH, ANALOG TO DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
July 23, 1990
MICROCIRCUIT, HYBRID, LINEAR, 8-BIT, FLASH, ANALOG TO DIGITAL CONVERTER
A description is not available for this item.

References

Advertisement