DLA - SMD-5962-87783 REV B
MICROCIRCUIT, LINEAR, FOUR CHANNEL PROGRAMMABLE AMPLIFIER, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 27 January 2004 |
| Status: | inactive |
| Page Count: | 12 |
Document History
January 18, 2011
MICROCIRCUIT, LINEAR, FOUR CHANNEL PROGRAMMABLE AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87783 REV B
January 27, 2004
MICROCIRCUIT, LINEAR, FOUR CHANNEL PROGRAMMABLE AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
October 15, 1997
MICROCIRCUIT, LINEAR, FOUR CHANNEL PROGRAMMABLE AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
The complete PIN is as shown in the following...
July 20, 1989
MICROCIRCUIT, LINEAR, FOUR CHANNEL PROGRAMMABLE AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....