DLA - SMD-5962-87783 REV A

MICROCIRCUIT, LINEAR, FOUR CHANNEL PROGRAMMABLE AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 October 1997
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.

The complete PIN is as shown in the following example:

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 HA-2400 Four channnel programmable amplifier

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line 2 CQCC1-N20 20 Square Leadless Chip Carrier

The lead finish is as specified in MIL-PRF-38535, appendix A.

Voltage between +VCC and VCC terminals................ +45 V dc Differential input voltage ........................... ±VCC Output current (short-circuit protected) ............. ±33 mA Storage temperature range ............................ −65°C to +150°C Internal power dissipation (PD) ...................... 400 mW Lead temperature (soldering, 10 seconds) ............. +275°C Thermal resistance, junction-to-case (θJC): Cases E and 2 ...................................... See MIL-STD-1835 Thermal resistance, junction-to-ambient (θJA): Case E ............................................. 91°C/W Case 2 ............................................. 88°C/W Junction temperature (TJ) ............................ +175°C

Positive supply voltage (+VCC) ....................... +15 V dc Negative supply voltage (−VCC) ....................... −15 V dc Ambient operating temperature range (TA) ............. −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 18, 2011
MICROCIRCUIT, LINEAR, FOUR CHANNEL PROGRAMMABLE AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 27, 2004
MICROCIRCUIT, LINEAR, FOUR CHANNEL PROGRAMMABLE AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87783 REV A
October 15, 1997
MICROCIRCUIT, LINEAR, FOUR CHANNEL PROGRAMMABLE AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete PIN is as shown in the following...
July 20, 1989
MICROCIRCUIT, LINEAR, FOUR CHANNEL PROGRAMMABLE AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement