DLA - SMD-5962-87783
MICROCIRCUIT, LINEAR, FOUR CHANNEL PROGRAMMABLE AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 20 July 1989 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 HA-2400 Four channel programmable amplifier
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows.
Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Voltage between +VCC and −VCC terminals - - - - - - - - - - +45 V dc
Differential input voltage - - - - - - - - - - - - - - - - ±VCC
Output current (short-circuit protected) - - - - - - - - - ±33 mA
Storage temperature range - - - - - - - - - - - - - - - - - −65°C to +150°C
Internal power dissipation (PD) - - - - - - - - - - - - - - 400 mW
Lead temperature (soldering, 10 seconds) - - - - - - - - - +275°C
Thermal resistance, junction-to-case (θJC):
cases E and 2 - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C
Thermal resistance, junction-to-ambient(
Positive supply voltage (+VCC) - - - - - - - - - - - - - - +15 V dc Negative supply voltage (−VCC) - - - - - - - - - - - - - - −15 V dc Ambient operating temperature range (TA) - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History