JSA - JIS B 0601
Geometrical Product Specifications (GPS) - Surface Texture: Profile Method - Terms, Definitions and Surface Texture Parameters
| Organization: | JSA |
| Publication Date: | 20 January 2001 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): | 01.040.17 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
This Standard specifies terms, definitions and parameters for the determination of surface texture (roughness, waviness and primary profile) by profiling methods.
NOTE : The International Standard corresponding to this Standard is as follows.
In addition, abbreviations which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified) and NEQ (not equivalent) according to ISO/EC Guide 21.
IS0 4287 : 1997 Geometrical Product Specifications (GPS)-Surface texture : Profile method-Terms, definitions and surface texture parameters (IDT)
Document History