DLA - SMD-5962-89625 REV A
MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 5 December 1991 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LM6165 High speed operational amplifier
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package
Supply voltage (V+ to V−) - - - - - - - - - - - - - 36 V Differential input voltage 1/- - - - - - - - - - - - ± 8 V Common-mode voltage - - - - - - - - - - - - - - - - (V+ −0.7 V) to (V− −7 V) Output short circuit to GND 2/ - - - - - - - - - - - Continuous Operating supply voltage range - - - - - - - - - - - 4.75 V to 32 V Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +260°C Junction temperature (TJ) - - - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJC) - - - - 85°C/W (still air, board mount) 55°C/W (400 LFPM air flow mount) ESD tolerance - - - - - - - - - - - - - - - - - - - - ±700 V
Positive supply voltage (V+) - - - - - - - - - - - - +15 V Negative supply voltage (V−) - - - - - - - - - - - - −15 V Ambient operating temperature range (TA) - - - - - - −55°C to 125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History