DLA - SMD-5962-89625 REV D
MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 23 June 2003 |
| Status: | inactive |
| Page Count: | 12 |
Document History
August 18, 2010
MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-89625 REV D
June 23, 2003
MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
June 18, 1998
MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 9, 1997
MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
The complete PIN is as shown in the following...
December 5, 1991
MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
January 8, 1990
MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.