ASTM C129

Standard Specification for Nonloadbearing Concrete Masonry Units

inactive
Buy Now
Organization: ASTM
Publication Date: 10 November 1999
Status: inactive
Page Count: 4
ICS Code (Concrete and concrete products): 91.100.30
scope:

1. Scope *

1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These units are intended for use in nonloadbearing partitions, but under certain conditions they may be suitable for use in nonloadbearing exterior walls above grade where effectively protected from the weather.

1.2 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

NOTE 1--Concrete masonry units covered by this specification are made from lightweight or normal weight aggregates, or both.

NOTE 2--When particular features are desired, such as weight classification, surface texture for appearance or bond, finish, color, fire resistance, insulation, acoustical properties, or other special features, such properties should be specified separately by the purchaser. However, local sellers should be consulted as to the availability of units having the desired features.

Document History

December 1, 2023
Standard Specification for Nonloadbearing Concrete Masonry Units
A description is not available for this item.
December 15, 2022
Standard Specification for Nonloadbearing Concrete Masonry Units
This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These units...
June 1, 2017
Standard Specification for Nonloadbearing Concrete Masonry Units
This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These units...
December 1, 2014
Standard Specification for Nonloadbearing Concrete Masonry Units
This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These units...
July 1, 2014
Standard Specification for Nonloadbearing Concrete Masonry Units
This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These units...
June 1, 2011
Standard Specification for Nonloadbearing Concrete Masonry Units
This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These units...
December 1, 2006
Standard Specification for Nonloadbearing Concrete Masonry Units
This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These units...
May 15, 2005
Standard Specification for Nonloadbearing Concrete Masonry Units
(Footnote *) This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other...
August 10, 2003
Standard Specification for Nonloadbearing Concrete Masonry Units
This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These units...
August 10, 2001
Standard Specification for Nonloadbearing Concrete Masonry Units
Scope This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These...
November 10, 2000
Standard Specification for Nonloadbearing Concrete Masonry Units
This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These units...
June 10, 2000
Standard Specification for Nonloadbearing Concrete Masonry Units
This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and minerai aggregates with or without the inclusion of other materials. These units...
ASTM C129
November 10, 1999
Standard Specification for Nonloadbearing Concrete Masonry Units
1. Scope * 1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other...
January 10, 1999
Standard Specification for Nonloadbearing Concrete Masonry Units
A description is not available for this item.
January 10, 1997
Standard Specification for Nonloadbearing Concrete Masonry Units
A description is not available for this item.
January 10, 1996
STANDARD SPECIFICATION FOR NONLOADBEARING CONCRETE MASONRY UNITS
A description is not available for this item.
January 1, 1996
Standard Specification for Nonloadbearing Concrete Masonry Units
A description is not available for this item.
February 15, 1995
STANDARD SPECIFICATION FOR NONLOADBEARING CONCRETE MASONRY UNITS
A description is not available for this item.
October 15, 1994
STANDARD SPECIFICATION FOR NONLOADBEARING CONCRETE MASONRY UNITS
A description is not available for this item.
April 15, 1994
STANDARD SPECIFICATION FOR NON-LOAD-BEARING CONCRETE MASONRY UNITS
A description is not available for this item.
March 15, 1993
STANDARD SPECIFICATION FOR NON-LOAD-BEARING CONCRETE MASONRY UNITS
A description is not available for this item.
November 15, 1992
STANDARD SPECIFICATION FOR NON-LOAD-BEARING CONCRETE MASONRY UNITS
A description is not available for this item.
March 29, 1985
STANDARD SPECIFICATION FOR NON-LOAD-BEARING CONCRETE MASONRY UNITS (R 1990)
A description is not available for this item.

References

Advertisement