ASTM C129
Standard Specification for Nonloadbearing Concrete Masonry Units
| Organization: | ASTM |
| Publication Date: | 1 December 2014 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These units are intended for use in nonloadbearing partitions, but under certain conditions they may be suitable for use in nonloadbearing exterior walls above grade where effectively protected from the weather.
The text of this standard references notes and footnotes that provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
NOTE 1-Concrete masonry units covered by this specification are made from lightweight or normal weight aggregates, or both.
NOTE 2-When particular features are desired, such as density classification, surface texture for appearance or bond, finish, color, fire resistance, insulation, acoustical properties, or other special features, such properties should be specified separately by the purchaser. However, suppliers should be consulted as to the availability of units having the desired features.
*A Summary of Changes section appears at the end of this standard
Document History