DIN 78
Bolt end protrusions
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
This standard specifies minimum bolt end protrusions for general purpose assemblies of bolts, screws, studs and similar fasteners with ISO metric screw thread (coarse pitch thread) as in DIN 13-1 and DIN ISO 261, and hexagon nuts.
Document History
April 1, 2013
Protrusions of bolt ends
This standard specifies minimum bolt end protrusions for general purpose assemblies of bolts, screws and similar fasteners with ISO metric screw thread in accordance with DIN 13-28, and with tapping...
DIN 78
March 1, 2001
Bolt end protrusions
This standard specifies minimum bolt end protrusions for general purpose assemblies of bolts, screws, studs and similar fasteners with ISO metric screw thread (coarse pitch thread) as in DIN 13-1 and...
December 1, 1983
Thread ends and lengths of projection of bolt ends for ISO metric threads in accordance with DIN 13
A description is not available for this item.