DLA - MIL-C-83723C
CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
| Organization: | DLA |
| Publication Date: | 1 October 1975 |
| Status: | inactive |
| Page Count: | 52 |
scope:
This specification covers the general requirements for environment resisting, circular, electrical connectors and their associated contacts and accessories, These connectors shall utilize crimp or solder (classes H and Y only) contacts and be capable of continuous operation within the temperature limits of -65°C (-85°F) to +2OO°C (+392°F).
intended Use:
(a) Connector back shells must be installed to meet the specified moisture sealing requirements.
(b) Class G connectors are stainless steel connectors intended for use in environment... View More
Document History