NPFC - MIL-DTL-83723
CONNECTORS, ELECTRICAL, CIRCULAR, ENVIRONMENT RESISTING AND HERMETICALLY SEALED, RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 26 September 2019 |
| Status: | inactive |
| Page Count: | 66 |
scope:
Scope.
This specification covers the general requirements for environment resisting and hermetically sealed, circular, electrical connectors and their associated contacts and accessories. These connectors must utilize crimp or solder contacts and be capable of operation within the specified range (see 3.4.6.1).
Series description.
Basic series of connectors are as follows:
a. Series I - Type B, bayonet coupling. Specification sheets cancelled and superseded by MIL-DTL- 26482 series II, as applicable (see 6.5.1).
b. Series II - Type T, threaded coupling, intermateable with SAE-AS50151. For new design, use the following specifications (see 6.5.2): SAE-AS34501, SAE-AS34511, SAE-AS34521, SAEAS34561, and SAE-AS34591 of SAE-AS50151, as applicable (see 6.5.2).
c. Series III - Type T, threaded and type B, bayonet coupling connectors, intermateable with applicable MIL-DTL-26500 connectors (see section 6). In addition, requirements for hermetic receptacles with nonremovable contacts are included. The hermetic receptacle must mate with the appropriate bayonet or threaded type connector and must meet the same temperature requirements.
Document History