NPFC - MIL-DTL-83723
CONNECTORS, ELECTRICAL, (CIRCULAR, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 20 October 2000 |
| Status: | inactive |
| Page Count: | 69 |
scope:
This specification covers the general requirements for environment resisting, circular, electrical connectors and their associated contacts and accessories. These connectors must utilize crimp or solder contacts and be capable of operation within the specified range (see 3.4.6.1).
Basic series of connectors are as follows:
a. Series I - Type B bayonet coupling. Transferred to MIL-C-26482 series II, as applicable (see 6.5.1 ).
b. Series II - Type T threaded coupling, intermateable with MIL-DTL-5015. (Inactive for new design, use: MS3450, MS3451, MS3452, MS3456, and MS3459 of MIL-DTL-5015, as applicable.)
c. Series III - Type T threaded and type B bayonet coupling connectors, intermateable with applicable MIL-C-26500 connectors (see section 6). In addition, requirements for hermetic receptacles with nonremovable contacts are included. The hermetic receptacle must mate with the appropriate bayonet or threaded type connector and must meet the same temperature requirements. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Defense Supply Center Columbus, ATTN: VAI, P.O Box 3990, Columbus, OH 43216-5000 by using the self-addressed Standardization Document Improvement Proposal (DD form 1426) appearing at the end of this document or by letter.
intended Use:
a. Connector backshells must be installed to meet the specified moisture sealing requirements.
b. Class G connectors are stainless steel connectors intended for use in environment resisting... View More
Document History